Anatech Electronics, Inc.
1370 MHz Saw Filter
AM1370S1067
Description
1370 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1370 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM1370S1067 |
|
Product Name
|
1370 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
1370 MHz
|
|
Bandwidth
|
40000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4994 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1842 MHz
Bandwidth
75000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
11168 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4980 MHz
Bandwidth
10000 kHz
View Details