Anatech Electronics, Inc. 136 MHz IF Saw Filter 2 MHz Bandwidth AM136S608

Description
136 MHz IF Saw Filter 2 MHz Bandwidth
Request a Quote
Description
136 MHz IF Saw Filter 2 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
136 MHz IF Saw Filter 2 MHz Bandwidth - AM136S608 - Anatech Electronics, Inc.
Garfield, NJ, United States
136 MHz IF Saw Filter 2 MHz Bandwidth
AM136S608
136 MHz IF Saw Filter 2 MHz Bandwidth AM136S608
136 MHz IF Saw Filter 2 MHz Bandwidth

136 MHz IF Saw Filter 2 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM136S608
Product Name 136 MHz IF Saw Filter 2 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 136 MHz
Bandwidth 2050 kHz
Unlock Full Specs
to access all available technical data

Similar Products

14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details