Anatech Electronics, Inc. 1360 MHz Ceramic Band Pass Filter AM1360B1465

Description
1360 MHz Ceramic Band Pass Filter
Request a Quote
Description
1360 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1360 MHz Ceramic Band Pass Filter - AM1360B1465 - Anatech Electronics, Inc.
Garfield, NJ, United States
1360 MHz Ceramic Band Pass Filter
AM1360B1465
1360 MHz Ceramic Band Pass Filter AM1360B1465
1360 MHz Ceramic Band Pass Filter

1360 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1360B1465
Product Name 1360 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1360 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details