Anatech Electronics, Inc. 135MHz IF SAW Filter AM135S701

Description
135MHz IF SAW Filter
Request a Quote
Description
135MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
135MHz IF SAW Filter - AM135S701 - Anatech Electronics, Inc.
Garfield, NJ, United States
135MHz IF SAW Filter
AM135S701
135MHz IF SAW Filter AM135S701
135MHz IF SAW Filter

135MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM135S701
Product Name 135MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 135 MHz
Bandwidth 7800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2300-2400 MHz WiFi Cavity Band Pass Filter - AB2350B490 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details