Anatech Electronics, Inc. 1343.5 MHz Ceramic Band Pass Filter AM1343B1533

Description
1343.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1343.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1343.5 MHz Ceramic Band Pass Filter - AM1343B1533 - Anatech Electronics, Inc.
Garfield, NJ, United States
1343.5 MHz Ceramic Band Pass Filter
AM1343B1533
1343.5 MHz Ceramic Band Pass Filter AM1343B1533
1343.5 MHz Ceramic Band Pass Filter

1343.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1343B1533
Product Name 1343.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1344 MHz
Bandwidth 13000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details