Anatech Electronics, Inc. 133 MHz IF Saw Filter 26 MHz Bandwidth AM133S605

Description
133 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote
Description
133 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
133 MHz IF Saw Filter 26 MHz Bandwidth - AM133S605 - Anatech Electronics, Inc.
Garfield, NJ, United States
133 MHz IF Saw Filter 26 MHz Bandwidth
AM133S605
133 MHz IF Saw Filter 26 MHz Bandwidth AM133S605
133 MHz IF Saw Filter 26 MHz Bandwidth

133 MHz IF Saw Filter 26 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM133S605
Product Name 133 MHz IF Saw Filter 26 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 134 MHz
Bandwidth 26200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details