Anatech Electronics, Inc.
130.9MHz IF SAW Filter
AM130S699
Description
130.9MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
130.9MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM130S699 |
|
Product Name
|
130.9MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
131 MHz
|
|
Bandwidth
|
7800 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2470 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2072 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2385 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
22000 kHz
View Details