Anatech Electronics, Inc.
130 MHz Crystal Filter
AM130CR258
Description
130 MHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
130 MHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM130CR258 |
|
Product Name
|
130 MHz Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
130 MHz
|
|
Bandwidth
|
100 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2074 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2042 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2452 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
20000 kHz
View Details