Anatech Electronics, Inc. 130 MHz Ceramic Band Pass Filter AM130B1464

Description
130 MHz Ceramic Band Pass Filter
Request a Quote
Description
130 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
130 MHz Ceramic Band Pass Filter - AM130B1464 - Anatech Electronics, Inc.
Garfield, NJ, United States
130 MHz Ceramic Band Pass Filter
AM130B1464
130 MHz Ceramic Band Pass Filter AM130B1464
130 MHz Ceramic Band Pass Filter

130 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM130B1464
Product Name 130 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 130 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details