Anatech Electronics, Inc. 1304 MHz Ceramic Band Pass Filter AM1304B1532

Description
1304 MHz Ceramic Band Pass Filter
Request a Quote
Description
1304 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1304 MHz Ceramic Band Pass Filter - AM1304B1532 - Anatech Electronics, Inc.
Garfield, NJ, United States
1304 MHz Ceramic Band Pass Filter
AM1304B1532
1304 MHz Ceramic Band Pass Filter AM1304B1532
1304 MHz Ceramic Band Pass Filter

1304 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1304B1532
Product Name 1304 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1304 MHz
Bandwidth 24000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details