Anatech Electronics, Inc. 1290 MHz Ceramic Band Pass Filter AM1290B1026

Description
1290 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote
Description
1290 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1290 MHz Ceramic Band Pass Filter - AM1290B1026 - Anatech Electronics, Inc.
Garfield, NJ, United States
1290 MHz Ceramic Band Pass Filter
AM1290B1026
1290 MHz Ceramic Band Pass Filter AM1290B1026
1290 MHz Ceramic Band Pass Filter for L Band applications

1290 MHz Ceramic Band Pass Filter for L Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1290B1026
Product Name 1290 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1290 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details