Anatech Electronics, Inc. 128.0625 MHz IF SAW Filter AM128S696

Description
128.0625 MHz IF SAW Filter
Request a Quote
Description
128.0625 MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
128.0625 MHz IF SAW Filter - AM128S696 - Anatech Electronics, Inc.
Garfield, NJ, United States
128.0625 MHz IF SAW Filter
AM128S696
128.0625 MHz IF SAW Filter AM128S696
128.0625 MHz IF SAW Filter

128.0625 MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM128S696
Product Name 128.0625 MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 128 MHz
Bandwidth 2240 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details