Anatech Electronics, Inc. 1270 MHz Ceramic Band Pass Filter AM1270B1053

Description
1270 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote
Description
1270 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1270 MHz Ceramic Band Pass Filter - AM1270B1053 - Anatech Electronics, Inc.
Garfield, NJ, United States
1270 MHz Ceramic Band Pass Filter
AM1270B1053
1270 MHz Ceramic Band Pass Filter AM1270B1053
1270 MHz Ceramic Band Pass Filter for L Band applications

1270 MHz Ceramic Band Pass Filter for L Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1270B1053
Product Name 1270 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1270 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details