Anatech Electronics, Inc. 1260 MHz Ceramic Band Pass Filter AM1260B1531

Description
1260 MHz Ceramic Band Pass Filter
Request a Quote
Description
1260 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1260 MHz Ceramic Band Pass Filter - AM1260B1531 - Anatech Electronics, Inc.
Garfield, NJ, United States
1260 MHz Ceramic Band Pass Filter
AM1260B1531
1260 MHz Ceramic Band Pass Filter AM1260B1531
1260 MHz Ceramic Band Pass Filter

1260 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1260B1531
Product Name 1260 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1260 MHz
Bandwidth 21000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details