Anatech Electronics, Inc. 1260 MHz Ceramic Band Pass Filter AM1260B1484

Description
1260 MHz Ceramic Band Pass Filter
Request a Quote
Description
1260 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1260 MHz Ceramic Band Pass Filter - AM1260B1484 - Anatech Electronics, Inc.
Garfield, NJ, United States
1260 MHz Ceramic Band Pass Filter
AM1260B1484
1260 MHz Ceramic Band Pass Filter AM1260B1484
1260 MHz Ceramic Band Pass Filter

1260 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1260B1484
Product Name 1260 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1260 MHz
Bandwidth 37000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details