Anatech Electronics, Inc. 125 MHz IF Saw Filter 29 MHz Bandwidth AM125S604

Description
125 MHz IF Saw Filter 29 MHz Bandwidth
Request a Quote
Description
125 MHz IF Saw Filter 29 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
125 MHz IF Saw Filter 29 MHz Bandwidth - AM125S604 - Anatech Electronics, Inc.
Garfield, NJ, United States
125 MHz IF Saw Filter 29 MHz Bandwidth
AM125S604
125 MHz IF Saw Filter 29 MHz Bandwidth AM125S604
125 MHz IF Saw Filter 29 MHz Bandwidth

125 MHz IF Saw Filter 29 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM125S604
Product Name 125 MHz IF Saw Filter 29 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 125 MHz
Bandwidth 29980 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B986 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details