Anatech Electronics, Inc. 1257 MHz / 1582MHz Ceramic Duplexer AM1257-1582D1199

Description
1257 MHz / 1582MHz Ceramic Duplexer
Request a Quote
Description
1257 MHz / 1582MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1257 MHz / 1582MHz Ceramic Duplexer - AM1257-1582D1199 - Anatech Electronics, Inc.
Garfield, NJ, United States
1257 MHz / 1582MHz Ceramic Duplexer
AM1257-1582D1199
1257 MHz / 1582MHz Ceramic Duplexer AM1257-1582D1199
1257 MHz / 1582MHz Ceramic Duplexer

1257 MHz / 1582MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1257-1582D1199
Product Name 1257 MHz / 1582MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2515-2570 MHz / 2575-2635 MHz Cavity Duplexer - AE2542-2605D5413 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
730 / 2058.5 MHz LC Diplexer - AD730-2058D473 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
815 MHz / 860 MHz Cavity Duplexer - AD815-860D434 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
405-495 MHz / 800-3000 MHz Cavity Diplexer - AE450-1800DB5348 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 20 dB
View Details