Anatech Electronics, Inc. 2365-2425 MHz / 2435-2 495 MHz Cavity Duplexer AD2395-2465D372

Description
2365-2425 MHz / 2435-2 495 MHz Cavity Duplexer
Request a Quote
Description
2365-2425 MHz / 2435-2 495 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2365-2425 MHz / 2435-2 495 MHz Cavity Duplexer - AD2395-2465D372 - Anatech Electronics, Inc.
Garfield, NJ, United States
2365-2425 MHz / 2435-2 495 MHz Cavity Duplexer
AD2395-2465D372
2365-2425 MHz / 2435-2 495 MHz Cavity Duplexer AD2395-2465D372
2365-2425 MHz / 2435-2 495 MHz Cavity Duplexer

2365-2425 MHz / 2435-2 495 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2395-2465D372
Product Name 2365-2425 MHz / 2435-2 495 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

4400-4625 MHz / 4775-5000 MHz Cavity Duplexer - AE4512-4887DB5488 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
806-824 MHz / 851-869 MHz Cavity Duplexer - AD815-860D349 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
Return Loss 17 dB
View Details
2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer - AE2072-2287DB5534 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
3487.5 MHz 3587.5 MHz Cavity Duplexer - AD3487-3587D242 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details