Anatech Electronics, Inc. 1257 MHz / 1575MHz Ceramic Duplexer AM1257-1575D1198

Description
1257 MHz / 1575MHz Ceramic Duplexer
Request a Quote
Description
1257 MHz / 1575MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1257 MHz / 1575MHz Ceramic Duplexer - AM1257-1575D1198 - Anatech Electronics, Inc.
Garfield, NJ, United States
1257 MHz / 1575MHz Ceramic Duplexer
AM1257-1575D1198
1257 MHz / 1575MHz Ceramic Duplexer AM1257-1575D1198
1257 MHz / 1575MHz Ceramic Duplexer

1257 MHz / 1575MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1257-1575D1198
Product Name 1257 MHz / 1575MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1750-1850 MHz / 2200-2300 MHz Cavity Duplexers - AE1800-2250DB5417 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer - AE1882-1962-2132-1732MP1005 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer; Multiplexer
Package Type Surface Mount; SMT
View Details
5725-5765 MHz / 5785-5825 MHz Cavity Duplexer - AD5745-5805D357 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details
3437.5 MHz 3537.5 MHz Cavity Duplexer - AD3437-3537D240 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details