Anatech Electronics, Inc. 2900 MHz / 5800 MHz / 8700 MHz Triplexer AD2900-5800-8700TR304

Description
2900 MHz / 5800 MHz / 8700 MHz Triplexer
Request a Quote
Description
2900 MHz / 5800 MHz / 8700 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2900 MHz / 5800 MHz / 8700 MHz Triplexer - AD2900-5800-8700TR304 - Anatech Electronics, Inc.
Garfield, NJ, United States
2900 MHz / 5800 MHz / 8700 MHz Triplexer
AD2900-5800-8700TR304
2900 MHz / 5800 MHz / 8700 MHz Triplexer AD2900-5800-8700TR304
2900 MHz / 5800 MHz / 8700 MHz Triplexer

2900 MHz / 5800 MHz / 8700 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2900-5800-8700TR304
Product Name 2900 MHz / 5800 MHz / 8700 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

806-824 MHz, 851-869 MHz Cavity Duplexer - AD815-860D260 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 18 dB
View Details
4400-4850 MHz / 4900-5000 MHz Cavity Diplexer - AE4625-4950DB5549-O - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Return Loss 15 dB
View Details
800 - 2200 MHz / 3400 - 3600 MHz Cavity Duplexer - AD1500-3500D294 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details
2365-2435 MHz / 2445-2495 MHz Cavity Duplexer - AE2400-2470D489 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4.7 dB
Return Loss 17 dB
View Details