Anatech Electronics, Inc. 1232 MHz Ceramic Band Pass Filter AM1232B1581

Description
1232 MHz Ceramic Band Pass Filter
Request a Quote
Description
1232 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1232 MHz Ceramic Band Pass Filter - AM1232B1581 - Anatech Electronics, Inc.
Garfield, NJ, United States
1232 MHz Ceramic Band Pass Filter
AM1232B1581
1232 MHz Ceramic Band Pass Filter AM1232B1581
1232 MHz Ceramic Band Pass Filter

1232 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1232B1581
Product Name 1232 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1232 MHz
Bandwidth 144000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5915 MHz Cavity Band Pass Filter - AB5915B1307 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5915 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details