Anatech Electronics, Inc. 1232 MHz Ceramic Band Pass Filter AM1232B1579

Description
1232 MHz Ceramic Band Pass Filter
Request a Quote
Description
1232 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1232 MHz Ceramic Band Pass Filter - AM1232B1579 - Anatech Electronics, Inc.
Garfield, NJ, United States
1232 MHz Ceramic Band Pass Filter
AM1232B1579
1232 MHz Ceramic Band Pass Filter AM1232B1579
1232 MHz Ceramic Band Pass Filter

1232 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1232B1579
Product Name 1232 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1232 MHz
Bandwidth 144000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details