Anatech Electronics, Inc. 1232 / 1585 MHz Ceramic Duplexer AM1232-1585D1118

Description
1232 / 1585 MHz Ceramic Duplexer
Request a Quote
Description
1232 / 1585 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1232 / 1585 MHz Ceramic Duplexer - AM1232-1585D1118 - Anatech Electronics, Inc.
Garfield, NJ, United States
1232 / 1585 MHz Ceramic Duplexer
AM1232-1585D1118
1232 / 1585 MHz Ceramic Duplexer AM1232-1585D1118
1232 / 1585 MHz Ceramic Duplexer

1232 / 1585 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1232-1585D1118
Product Name 1232 / 1585 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

3688-3713-3738 MHz Triplexer - AD3688-3713-3738TR283 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 3.5 dB
View Details
380-382 / 385-387 MHz Cavity Duplexer - AE381-386DB5543 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
View Details
2412 / 2462 MHz Cavity Duplexer - AD2412-2462D324 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 14 dB
View Details
4400-4625 MHz / 4775-5000 MHz Cavity Duplexer - AE4512-4887DB5488 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details