Anatech Electronics, Inc. 450 MHz, Block F/K, Duplexer AD491-481D331

Description
450 MHz, Block F/K, Duplexer
Request a Quote
Description
450 MHz, Block F/K, Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz, Block F/K, Duplexer - AD491-481D331 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz, Block F/K, Duplexer
AD491-481D331
450 MHz, Block F/K, Duplexer AD491-481D331
450 MHz, Block F/K, Duplexer

450 MHz, Block F/K, Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD491-481D331
Product Name 450 MHz, Block F/K, Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

769-775 MHz / 799-805 MHz Cavity Duplexer - AE772-802DB5490 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1465 MHz / 2930 MHz / 4395 MHz Triplexer - AD1465-2930-4395TR322 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
434 / 895 / 1833 / 2450 Cavity Band Separation Quadruplexer - AE434-895-1833-2450QP8362 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer
Package Type Connectorized
Connectors SMA; SMA Female
View Details
448.25-458.25 MHz / 468.475-478.475 MHz Cavity Duplexer - AD453-473D387 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details