Anatech Electronics, Inc. 1232 MHz / 1575MHz Ceramic Duplexer AM1232-1575D1196

Description
1232 MHz / 1575MHz Ceramic Duplexer
Request a Quote
Description
1232 MHz / 1575MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1232 MHz / 1575MHz Ceramic Duplexer - AM1232-1575D1196 - Anatech Electronics, Inc.
Garfield, NJ, United States
1232 MHz / 1575MHz Ceramic Duplexer
AM1232-1575D1196
1232 MHz / 1575MHz Ceramic Duplexer AM1232-1575D1196
1232 MHz / 1575MHz Ceramic Duplexer

1232 MHz / 1575MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1232-1575D1196
Product Name 1232 MHz / 1575MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

900 MHz / 1800 MHz / 2600 MHz Triplexer - AD900-1800-2700TR296 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
121-243 MHz / 380-500 MHz Duplexer - AE182-440DB5375 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
3660.5-3685.5 MHz / 3760.5-3785.5 MHz Wimax Cavity Duplexer - AD3673-3773D322 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 17 dB
View Details
1905-1910 / 1985-1990 MHz LTE Frequency Band 2 Cavity Duplexer - AD1907-1987D226 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.4 dB
Return Loss 18 dB
View Details