Anatech Electronics, Inc. 2442.5 / 2557.5 MHz Cavity Duplexer AD2442-2557D471

Description
2442.5 / 2557.5 MHz Cavity Duplexer
Request a Quote
Description
2442.5 / 2557.5 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2442.5 / 2557.5 MHz Cavity Duplexer - AD2442-2557D471 - Anatech Electronics, Inc.
Garfield, NJ, United States
2442.5 / 2557.5 MHz Cavity Duplexer
AD2442-2557D471
2442.5 / 2557.5 MHz Cavity Duplexer AD2442-2557D471
2442.5 / 2557.5 MHz Cavity Duplexer

2442.5 / 2557.5 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2442-2557D471
Product Name 2442.5 / 2557.5 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1880 MHz / 1960 MHz Cavity Duplexer - AD1880-1960D432 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
415-420 MHz / 425-430 MHz Cavity Duplexer - AD417-422D225 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details
1525-1559 MHz / 1625.6-1675 MHz Cavity Duplexer - AE1542-1650DB5469 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
14.4-14.89 GHz / 15.15-15.35 GHz Cavity Duplexer - AE14645-15250DB5291 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 10 dB
View Details