Anatech Electronics, Inc. 1230 MHz Ceramic Band Pass AM1230B1264

Description
1230 MHz Ceramic Band Pass
Request a Quote
Description
1230 MHz Ceramic Band Pass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1230 MHz Ceramic Band Pass - AM1230B1264 - Anatech Electronics, Inc.
Garfield, NJ, United States
1230 MHz Ceramic Band Pass
AM1230B1264
1230 MHz Ceramic Band Pass AM1230B1264
1230 MHz Ceramic Band Pass

1230 MHz Ceramic Band Pass

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1230B1264
Product Name 1230 MHz Ceramic Band Pass
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1230 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details