Anatech Electronics, Inc. 1230 MHz Ceramic Band Pass Filter AM1230B1019

Description
1230 MHz Ceramic Band Pass Filter
Request a Quote
Description
1230 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1230 MHz Ceramic Band Pass Filter - AM1230B1019 - Anatech Electronics, Inc.
Garfield, NJ, United States
1230 MHz Ceramic Band Pass Filter
AM1230B1019
1230 MHz Ceramic Band Pass Filter AM1230B1019
1230 MHz Ceramic Band Pass Filter

1230 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1230B1019
Product Name 1230 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1230 MHz
Bandwidth 140000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details