Anatech Electronics, Inc. 1230 MHz, 1565 MHz Ceramic Duplexer AM1230-1565D998

Description
1170 - 1290 MHz, 1520 - 1610 MHz Ceramic Duplexer for GPS applications
Request a Quote
Description
1170 - 1290 MHz, 1520 - 1610 MHz Ceramic Duplexer for GPS applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1230 MHz, 1565 MHz Ceramic Duplexer - AM1230-1565D998 - Anatech Electronics, Inc.
Garfield, NJ, United States
1230 MHz, 1565 MHz Ceramic Duplexer
AM1230-1565D998
1230 MHz, 1565 MHz Ceramic Duplexer AM1230-1565D998
1170 - 1290 MHz, 1520 - 1610 MHz Ceramic Duplexer for GPS applications

1170 - 1290 MHz, 1520 - 1610 MHz Ceramic Duplexer for GPS applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1230-1565D998
Product Name 1230 MHz, 1565 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

704-716 MHz / 734-746 MHz Single In/Out Duplexer - AD710-740C115 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
700-2700 MHz / 3300-4200 MHz Diplexer - AE1700-3750DB5525 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
1465 MHz / 2930 MHz / 4395 MHz Triplexer - AD1465-2930-4395TR322 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
2000 MHz / 4000 MHz / 6000 MHz Triplexer - AD2000-4000-6000TR312 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details