Anatech Electronics, Inc. 800 MHz / 1600 MHz / 2400 MHz Triplexer AD800-1600-2400TR295

Description
800 MHz / 1600 MHz / 2400 MHz Triplexer
Request a Quote
Description
800 MHz / 1600 MHz / 2400 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800 MHz / 1600 MHz / 2400 MHz Triplexer - AD800-1600-2400TR295 - Anatech Electronics, Inc.
Garfield, NJ, United States
800 MHz / 1600 MHz / 2400 MHz Triplexer
AD800-1600-2400TR295
800 MHz / 1600 MHz / 2400 MHz Triplexer AD800-1600-2400TR295
800 MHz / 1600 MHz / 2400 MHz Triplexer

800 MHz / 1600 MHz / 2400 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD800-1600-2400TR295
Product Name 800 MHz / 1600 MHz / 2400 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

4400-4625 MHz / 4775-5000 MHz Cavity Duplexer - AE4512-4887DB5488 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
500-783 MHz / 783-1220 MHz / 1220-1909 MHz / 1909-3000 MHz Hi Band Quadplexer - AE783-1001-1564-1909QP8360 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer
Package Type Connectorized; SMA(F)
Connectors SMA; SMA(F)
View Details
1000 MHz / 2000 MHz / 3000 MHz Triplexer - AD1000-2000-3000TR310 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
S-Band Diplexer for MSS Application - AE2250-2075DP5447 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details