Anatech Electronics, Inc. 401 MHz / 900 MHz LC Diplexer AE401-900LDP5455

Description
401 MHz / 900 MHz LC Diplexer
Request a Quote
Description
401 MHz / 900 MHz LC Diplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
401 MHz / 900 MHz LC Diplexer - AE401-900LDP5455 - Anatech Electronics, Inc.
Garfield, NJ, United States
401 MHz / 900 MHz LC Diplexer
AE401-900LDP5455
401 MHz / 900 MHz LC Diplexer AE401-900LDP5455
401 MHz / 900 MHz LC Diplexer

401 MHz / 900 MHz LC Diplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE401-900LDP5455
Product Name 401 MHz / 900 MHz LC Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570 / 2620-2690 MHz LTE Frequency Band 7 Cavity Duplexer - AD2535-2655D388 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
1950-2140 MHz Ceramic Duplexer Monoblock Filter - AE1950-2140CD1208 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 12 dB
View Details
65.63-67.53 MHz / 70.01-71.91 MHz LC Duplexer - AE66-70DB5522 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4 dB
Return Loss 15 dB
View Details
5715-5785 / 5825-5895 MHz Cavity Diplexer - AE5750-5860DP5449 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.3 dB
Return Loss 16 dB
View Details