Anatech Electronics, Inc. 1227 MHz Ceramic Band Pass Filter AM1227B79

Description
1227 MHz Ceramic Band Pass Filter for GPS Communication
Request a Quote
Description
1227 MHz Ceramic Band Pass Filter for GPS Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1227 MHz Ceramic Band Pass Filter - AM1227B79 - Anatech Electronics, Inc.
Garfield, NJ, United States
1227 MHz Ceramic Band Pass Filter
AM1227B79
1227 MHz Ceramic Band Pass Filter AM1227B79
1227 MHz Ceramic Band Pass Filter for GPS Communication

1227 MHz Ceramic Band Pass Filter for GPS Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1227B79
Product Name 1227 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1227 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details