Anatech Electronics, Inc. 1227 MHz Ceramic Band Pass Filter AM1227B1024

Description
1227 MHz Ceramic Band Pass Filter for GPS Communication
Request a Quote
Description
1227 MHz Ceramic Band Pass Filter for GPS Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1227 MHz Ceramic Band Pass Filter - AM1227B1024 - Anatech Electronics, Inc.
Garfield, NJ, United States
1227 MHz Ceramic Band Pass Filter
AM1227B1024
1227 MHz Ceramic Band Pass Filter AM1227B1024
1227 MHz Ceramic Band Pass Filter for GPS Communication

1227 MHz Ceramic Band Pass Filter for GPS Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1227B1024
Product Name 1227 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1227 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details