Anatech Electronics, Inc. 1227.6 MHz, 1575.4 MHz Ceramic Duplexer AM1227-1575D1021

Description
1210.1 - 1245.1 MHz, 1557.9 - 1592.9 MHz Ceramic Duplexer for GPS applications
Request a Quote
Description
1210.1 - 1245.1 MHz, 1557.9 - 1592.9 MHz Ceramic Duplexer for GPS applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1227.6 MHz, 1575.4 MHz Ceramic Duplexer - AM1227-1575D1021 - Anatech Electronics, Inc.
Garfield, NJ, United States
1227.6 MHz, 1575.4 MHz Ceramic Duplexer
AM1227-1575D1021
1227.6 MHz, 1575.4 MHz Ceramic Duplexer AM1227-1575D1021
1210.1 - 1245.1 MHz, 1557.9 - 1592.9 MHz Ceramic Duplexer for GPS applications

1210.1 - 1245.1 MHz, 1557.9 - 1592.9 MHz Ceramic Duplexer for GPS applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1227-1575D1021
Product Name 1227.6 MHz, 1575.4 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

698-722MHz/728-746MHz Cavity Duplexer - AD710-737D354 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 1.5 dB
View Details
1895-1910 MHz / 1975-1990 MHz Cavity Duplexer - AE1902-1982DB2005 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
2900 MHz / 5800 MHz / 8700 MHz Triplexer - AD2900-5800-8700TR304 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
404-412 MHz / 436-444 MHz Cavity Duplexer - AD408-440D392 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details