Anatech Electronics, Inc. 820.5 MHz / 865.5 MHz Cavity Duplexer AD820-865D440

Description
820.5 MHz / 865.5 MHz Cavity Duplexer
Request a Quote
Description
820.5 MHz / 865.5 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
820.5 MHz / 865.5 MHz Cavity Duplexer - AD820-865D440 - Anatech Electronics, Inc.
Garfield, NJ, United States
820.5 MHz / 865.5 MHz Cavity Duplexer
AD820-865D440
820.5 MHz / 865.5 MHz Cavity Duplexer AD820-865D440
820.5 MHz / 865.5 MHz Cavity Duplexer

820.5 MHz / 865.5 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD820-865D440
Product Name 820.5 MHz / 865.5 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

5715-5785 / 5825-5895 MHz Cavity Diplexer - AE5750-5860DP5449 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.3 dB
Return Loss 16 dB
View Details
4100-4500 MHz / 4600-5000 MHz Cavity Duplexer - AD4300-4800D369 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 12 dB
View Details
1805-1880 MHz LTE Frequency Band 3 Ceramic Duplexer - AD1747-1842D335-N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 14 dB
View Details