Anatech Electronics, Inc. 1220 MHz RF Band Pass SAW Filter AM1220S369

Description
1220 MHz RF Band Pass SAW Filter
Request a Quote
Description
1220 MHz RF Band Pass SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1220 MHz RF Band Pass SAW Filter - AM1220S369 - Anatech Electronics, Inc.
Garfield, NJ, United States
1220 MHz RF Band Pass SAW Filter
AM1220S369
1220 MHz RF Band Pass SAW Filter AM1220S369
1220 MHz RF Band Pass SAW Filter

1220 MHz RF Band Pass SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1220S369
Product Name 1220 MHz RF Band Pass SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1220 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details