Anatech Electronics, Inc. 122.4 MHz Crystal Band Pass Filter AM122.4CR284

Description
122.4 MHz Crystal Band Pass Filter
Request a Quote
Description
122.4 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
122.4 MHz Crystal Band Pass Filter - AM122.4CR284 - Anatech Electronics, Inc.
Garfield, NJ, United States
122.4 MHz Crystal Band Pass Filter
AM122.4CR284
122.4 MHz Crystal Band Pass Filter AM122.4CR284
122.4 MHz Crystal Band Pass Filter

122.4 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM122.4CR284
Product Name 122.4 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 122 MHz
Bandwidth 35 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details