Anatech Electronics, Inc. 120MHz IF Band Pass SAW Filter AM120S690

Description
120MHz IF Band Pass SAW Filter
Request a Quote
Description
120MHz IF Band Pass SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120MHz IF Band Pass SAW Filter - AM120S690 - Anatech Electronics, Inc.
Garfield, NJ, United States
120MHz IF Band Pass SAW Filter
AM120S690
120MHz IF Band Pass SAW Filter AM120S690
120MHz IF Band Pass SAW Filter

120MHz IF Band Pass SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM120S690
Product Name 120MHz IF Band Pass SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 120 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details
1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details