Anatech Electronics, Inc. 120.0MHz IF SAW Filter AM120S689

Description
120.0MHz IF SAW Filter
Request a Quote
Description
120.0MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120.0MHz IF SAW Filter - AM120S689 - Anatech Electronics, Inc.
Garfield, NJ, United States
120.0MHz IF SAW Filter
AM120S689
120.0MHz IF SAW Filter AM120S689
120.0MHz IF SAW Filter

120.0MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM120S689
Product Name 120.0MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 120 MHz
Bandwidth 22000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details