Anatech Electronics, Inc. 120 MHz IF Saw Filter 9 MHz Bandwidth AM120S603

Description
120 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote
Description
120 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120 MHz IF Saw Filter 9 MHz Bandwidth - AM120S603 - Anatech Electronics, Inc.
Garfield, NJ, United States
120 MHz IF Saw Filter 9 MHz Bandwidth
AM120S603
120 MHz IF Saw Filter 9 MHz Bandwidth AM120S603
120 MHz IF Saw Filter 9 MHz Bandwidth

120 MHz IF Saw Filter 9 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM120S603
Product Name 120 MHz IF Saw Filter 9 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 120 MHz
Bandwidth 9240 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details