Anatech Electronics, Inc. 120 MHz IF Saw Filter 20 MHz Bandwidth AM120S602

Description
120 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote
Description
120 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120 MHz IF Saw Filter 20 MHz Bandwidth - AM120S602 - Anatech Electronics, Inc.
Garfield, NJ, United States
120 MHz IF Saw Filter 20 MHz Bandwidth
AM120S602
120 MHz IF Saw Filter 20 MHz Bandwidth AM120S602
120 MHz IF Saw Filter 20 MHz Bandwidth

120 MHz IF Saw Filter 20 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM120S602
Product Name 120 MHz IF Saw Filter 20 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 120 MHz
Bandwidth 20250 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details