Anatech Electronics, Inc. 120 MHz IF Saw Filter 19 MHz Bandwidth AM120S599

Description
120 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote
Description
120 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120 MHz IF Saw Filter 19 MHz Bandwidth - AM120S599 - Anatech Electronics, Inc.
Garfield, NJ, United States
120 MHz IF Saw Filter 19 MHz Bandwidth
AM120S599
120 MHz IF Saw Filter 19 MHz Bandwidth AM120S599
120 MHz IF Saw Filter 19 MHz Bandwidth

120 MHz IF Saw Filter 19 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM120S599
Product Name 120 MHz IF Saw Filter 19 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 120 MHz
Bandwidth 19440 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details