Anatech Electronics, Inc. 120 MHz IF Saw Filter 11 MHz Bandwidth AM120S595

Description
120 MHz IF Saw Filter 11 MHz Bandwidth
Request a Quote
Description
120 MHz IF Saw Filter 11 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120 MHz IF Saw Filter 11 MHz Bandwidth - AM120S595 - Anatech Electronics, Inc.
Garfield, NJ, United States
120 MHz IF Saw Filter 11 MHz Bandwidth
AM120S595
120 MHz IF Saw Filter 11 MHz Bandwidth AM120S595
120 MHz IF Saw Filter 11 MHz Bandwidth

120 MHz IF Saw Filter 11 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM120S595
Product Name 120 MHz IF Saw Filter 11 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 120 MHz
Bandwidth 11470 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
1885-1985 MHz Cavity Band Pass Filter - AB1935B1217 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1935 MHz
Bandwidth 100000 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details