Anatech Electronics, Inc. 120 MHz If Saw Filter 11 MHz Bandwidth AM120S594

Description
120 MHz If Saw Filter 11 MHz Bandwidth
Request a Quote
Description
120 MHz If Saw Filter 11 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120 MHz If Saw Filter 11 MHz Bandwidth - AM120S594 - Anatech Electronics, Inc.
Garfield, NJ, United States
120 MHz If Saw Filter 11 MHz Bandwidth
AM120S594
120 MHz If Saw Filter 11 MHz Bandwidth AM120S594
120 MHz If Saw Filter 11 MHz Bandwidth

120 MHz If Saw Filter 11 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM120S594
Product Name 120 MHz If Saw Filter 11 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 120 MHz
Bandwidth 11550 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details