Anatech Electronics, Inc. 1200 MHz Ceramic Band Pass Filter AM1200B1461

Description
1200 MHz Ceramic Band Pass Filter
Request a Quote
Description
1200 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200 MHz Ceramic Band Pass Filter - AM1200B1461 - Anatech Electronics, Inc.
Garfield, NJ, United States
1200 MHz Ceramic Band Pass Filter
AM1200B1461
1200 MHz Ceramic Band Pass Filter AM1200B1461
1200 MHz Ceramic Band Pass Filter

1200 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1200B1461
Product Name 1200 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1200 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5755-5795 MHz Cavity Band Pass Filter - AB5775B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 40000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details