Anatech Electronics, Inc. 1200 MHz Ceramic Band Pass Filter AM1200B1356

Description
1200 MHz Ceramic Band Pass Filter
Request a Quote
Description
1200 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200 MHz Ceramic Band Pass Filter - AM1200B1356 - Anatech Electronics, Inc.
Garfield, NJ, United States
1200 MHz Ceramic Band Pass Filter
AM1200B1356
1200 MHz Ceramic Band Pass Filter AM1200B1356
1200 MHz Ceramic Band Pass Filter

1200 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1200B1356
Product Name 1200 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1200 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details