Anatech Electronics, Inc. 119 MHz IF Saw Filter 9 MHz Bandwidth AM119S593

Description
119 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote
Description
119 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
119 MHz IF Saw Filter 9 MHz Bandwidth - AM119S593 - Anatech Electronics, Inc.
Garfield, NJ, United States
119 MHz IF Saw Filter 9 MHz Bandwidth
AM119S593
119 MHz IF Saw Filter 9 MHz Bandwidth AM119S593
119 MHz IF Saw Filter 9 MHz Bandwidth

119 MHz IF Saw Filter 9 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM119S593
Product Name 119 MHz IF Saw Filter 9 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 120 MHz
Bandwidth 9830 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details