Anatech Electronics, Inc. 1176.42 MHz / 1575.42 MHz Ceramic Duplexer AM1176-1575D1086

Description
1176.42 MHz / 1575.42 MHz Ceramic Duplexer
Request a Quote
Description
1176.42 MHz / 1575.42 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1176.42 MHz / 1575.42 MHz Ceramic Duplexer - AM1176-1575D1086 - Anatech Electronics, Inc.
Garfield, NJ, United States
1176.42 MHz / 1575.42 MHz Ceramic Duplexer
AM1176-1575D1086
1176.42 MHz / 1575.42 MHz Ceramic Duplexer AM1176-1575D1086
1176.42 MHz / 1575.42 MHz Ceramic Duplexer

1176.42 MHz / 1575.42 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1176-1575D1086
Product Name 1176.42 MHz / 1575.42 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1710-1785 MHz / 1805-1880 MHz Cavity Duplexer/ Diplexer - AD1747-1842D335-NF - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1.2 dB
View Details
1920-1980 / 2110-2170 MHz Duplexer - AE1950-2140DB5456 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
View Details
1920-1980 MHz, 2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AD1950-2140D269 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
15-455 MHz LC Duplexer - AE15-455DB5172 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details