Anatech Electronics, Inc. 115 MHz IF Saw Filter 7 MHz Bandwidth AM115S587

Description
115 MHz IF Saw Filter 7 MHz Bandwidth
Request a Quote
Description
115 MHz IF Saw Filter 7 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
115 MHz IF Saw Filter 7 MHz Bandwidth - AM115S587 - Anatech Electronics, Inc.
Garfield, NJ, United States
115 MHz IF Saw Filter 7 MHz Bandwidth
AM115S587
115 MHz IF Saw Filter 7 MHz Bandwidth AM115S587
115 MHz IF Saw Filter 7 MHz Bandwidth

115 MHz IF Saw Filter 7 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM115S587
Product Name 115 MHz IF Saw Filter 7 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 115 MHz
Bandwidth 7280 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details