Anatech Electronics, Inc. 1117 MHz Ceramic Band Pass Filter AM1117B1473

Description
1117 MHz Ceramic Band Pass Filter
Request a Quote
Description
1117 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1117 MHz Ceramic Band Pass Filter - AM1117B1473 - Anatech Electronics, Inc.
Garfield, NJ, United States
1117 MHz Ceramic Band Pass Filter
AM1117B1473
1117 MHz Ceramic Band Pass Filter AM1117B1473
1117 MHz Ceramic Band Pass Filter

1117 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1117B1473
Product Name 1117 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1117 MHz
Bandwidth 270000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5800 MHz Cavity Band Pass Filter - AB5800B772 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 10000 kHz
View Details